Texas Instruments SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2226DW

Description
64 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85
Request a Quote Datasheet
Description
64 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DW - Texas Instruments
Dallas, TX, United States
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories
SN74ACT2226DW
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories SN74ACT2226DW
64 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85

64 x 1 x 2 dual independent synchronous FIFO memories 24-SOIC -40 to 85

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT2226DW - 1253304-SN74ACT2226DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT2226DW
1253304-SN74ACT2226DW
Logic - Logic - FIFOs Memory - SN74ACT2226DW 1253304-SN74ACT2226DW
Manufacturer: Texas Instruments Win Source Part Number: 1253304-SN74ACT2226D W Packaging: Tube Mounting Style: SMD Data Rate: 22MHz Function: Synchronous Memory Size: 128 (64 x 1 x 2) Access Time: 20ns Bus Directional: Uni-Directional Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 24-SOIC Maximum Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: 74ACT2226 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253304-SN74ACT2226DW
Packaging: Tube
Mounting Style: SMD
Data Rate: 22MHz
Function: Synchronous
Memory Size: 128 (64 x 1 x 2)
Access Time: 20ns
Bus Directional: Uni-Directional
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-SOIC
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT2226
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FIFOs Memory - 296-4370-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4370-5-ND
FIFOs Memory 296-4370-5-ND
Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC

Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT2226DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT2226DW
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT2226DW
IC FIFO SYNC 64X1X2 20NS 24SOIC

IC FIFO SYNC 64X1X2 20NS 24SOIC

Supplier's Site
FIFOs Memory - SN74ACT2226DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT2226DW
FIFOs Memory SN74ACT2226DW
Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC

Synchronous FIFO 128 (64 x 1 x 2) Uni-Directional 22MHz 20ns 24-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT2226DW 1253304-SN74ACT2226DW 296-4370-5-ND SN74ACT2226DW SN74ACT2226DW
Product Name SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories Logic - Logic - FIFOs Memory - SN74ACT2226DW FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type SOIC SOIC SOIC; "24-SOIC (0.295"", 7.50mm Width)" SOIC SOIC; 24-SOIC (0.295\", 7.50mm Width)
Data Rate 22 MHz 22 MHz 22 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers