Texas Instruments SMV512K32-SP 16MB Radiation-Hardened SRAM 5962-1123701VXC

Description
16MB Radiation-Hardened SRAM 76-CFP -55 to 125
Request a Quote Datasheet
Description
16MB Radiation-Hardened SRAM 76-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Dallas, TX, United States
SMV512K32-SP 16MB Radiation-Hardened SRAM
5962-1123701VXC
SMV512K32-SP 16MB Radiation-Hardened SRAM 5962-1123701VXC
16MB Radiation-Hardened SRAM 76-CFP -55 to 125

16MB Radiation-Hardened SRAM 76-CFP -55 to 125

Buy Now Datasheet
16MB Memory IC and Storage Component - 774-5962-1123701VXC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16MB Memory IC and Storage Component
774-5962-1123701VXC
16MB Memory IC and Storage Component 774-5962-1123701VXC
16MB Radiation-Hardened SRAM 76-CFP -55 to 125 Product overview: 5962-1123701VXC from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-1123701VXC can be used for catalog matching and distributor lookup.

16MB Radiation-Hardened SRAM 76-CFP -55 to 125 Product overview: 5962-1123701VXC from Texas Instruments is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-5962-1123701VXC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - RAM - 5962-1123701VXC - 1028793-5962-1123701VXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - 5962-1123701VXC
1028793-5962-1123701VXC
Memory - RAM - 5962-1123701VXC 1028793-5962-1123701VXC
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028793-5962-1123701 VXC Length: 25.31 mm Number of Ports: 1 Memory Size: 2 MB Thickness: 2.28 mm Height: 2.67 mm Access Time: 20 ns Density: 16 Mb Number of Words: 512000 Sync/Async: Asynchronous Word Size: 32 b Number of Pins: 76 Width: 20.46 mm Categories: RAM Alternative Parts (Cross-Reference): CY7C1061DV18-15ZSXI; IS61WV51232BLL-10BLI ; CY7C1069AV33-10ZXC; CY7C1061BV33-8ZC; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 2 V Min Supply Voltage: -300 mV Nominal Supply Current: 635 mA Address Bus Width: 19 b

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028793-5962-1123701VXC
Length: 25.31 mm
Number of Ports: 1
Memory Size: 2 MB
Thickness: 2.28 mm
Height: 2.67 mm
Access Time: 20 ns
Density: 16 Mb
Number of Words: 512000
Sync/Async: Asynchronous
Word Size: 32 b
Number of Pins: 76
Width: 20.46 mm
Categories: RAM
Alternative Parts (Cross-Reference): CY7C1061DV18-15ZSXI; IS61WV51232BLL-10BLI; CY7C1069AV33-10ZXC; CY7C1061BV33-8ZC;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 2 V
Min Supply Voltage: -300 mV
Nominal Supply Current: 635 mA
Address Bus Width: 19 b

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips Memory Chips
Product Number 5962-1123701VXC 774-5962-1123701VXC 1028793-5962-1123701VXC
Product Name SMV512K32-SP 16MB Radiation-Hardened SRAM 16MB Memory IC and Storage Component Memory - RAM - 5962-1123701VXC
Memory Category SRAM Chip SRAM Chip SRAM Chip
Access Time 20 ns 20 ns 20 ns
Density 16000 kbits 16000 kbits 16000 kbits
Supply Voltage 1.8V; 3.3V -3.3V; 3 2 V
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers