Texas Instruments SN54LS163A Synchronous 4-Bit Counters SN54LS163AJ

Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS163A Synchronous 4-Bit Counters - SN54LS163AJ - Texas Instruments
Dallas, TX, United States
SN54LS163A Synchronous 4-Bit Counters
SN54LS163AJ
SN54LS163A Synchronous 4-Bit Counters SN54LS163AJ
Synchronous 4-Bit Counters 16-CDIP -55 to 125

Synchronous 4-Bit Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN54LS163AJ - 1252469-SN54LS163AJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54LS163AJ
1252469-SN54LS163AJ
Logic - Logic - Counters, Dividers - SN54LS163AJ 1252469-SN54LS163AJ
Manufacturer: Texas Instruments Win Source Part Number: 1252469-SN54LS163AJ Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252469-SN54LS163AJ
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54LS163AJ
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54LS163AJ
SYNCHRONOUS 4-BIT COUNTERS 16-CD

SYNCHRONOUS 4-BIT COUNTERS 16-CD

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN54LS163AJ 1252469-SN54LS163AJ SN54LS163AJ
Product Name SN54LS163A Synchronous 4-Bit Counters Logic - Logic - Counters, Dividers - SN54LS163AJ Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Supply Voltage 5.25
Package Type CDIP,CFP,LCCC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMT - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD74HC4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HC4024E - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
Logic Family HC
View Details
8 suppliers
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPW - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
6 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017NSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers