Texas Instruments CD4520B-MIL CMOS Dual Binary Up-Counter 7702301EA

Description
CMOS Dual Binary Up-Counter 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual Binary Up-Counter 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4520B-MIL CMOS Dual Binary Up-Counter - 7702301EA - Texas Instruments
Dallas, TX, United States
CD4520B-MIL CMOS Dual Binary Up-Counter
7702301EA
CD4520B-MIL CMOS Dual Binary Up-Counter 7702301EA
CMOS Dual Binary Up-Counter 16-CDIP -55 to 125

CMOS Dual Binary Up-Counter 16-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
7702301EA
Integrated Circuits (ICs) - Logic - Counters, Dividers 7702301EA
CMOS DUAL BINARY UP-COUNTER 16-C

CMOS DUAL BINARY UP-COUNTER 16-C

Supplier's Site
Counters, Dividers - 7702301EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
7702301EA
Counters, Dividers 7702301EA
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-CDIP

Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters
Product Number 7702301EA 7702301EA 7702301EA
Product Name CD4520B-MIL CMOS Dual Binary Up-Counter Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type CDIP,WAFERSALE DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family CD4000
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BMG4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Counters, Dividers - 54LS163ADMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 25 MHz
View Details
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AMG4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
5 suppliers
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers