Texas Instruments CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HCT4024MG4

Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter - CD74HCT4024MG4 - Texas Instruments
Dallas, TX, United States
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter
CD74HCT4024MG4
CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter CD74HCT4024MG4
High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125

High Speed CMOS Logic 7-Stage Binary Ripple Counter 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HCT4024MG4 - 771412-CD74HCT4024MG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HCT4024MG4
771412-CD74HCT4024MG4
Logic - Logic - Counters, Dividers - CD74HCT4024MG4 771412-CD74HCT4024MG4
Manufacturer: Texas Instruments Win Source Part Number: 771412-CD74HCT4024MG 4 Series: 74HCT Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 7 Direction: Up Reset: Asynchronous Count Rate: 25MHz Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771412-CD74HCT4024MG4
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 7
Direction: Up
Reset: Asynchronous
Count Rate: 25MHz
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Counters Logic Counters
Product Number CD74HCT4024MG4 771412-CD74HCT4024MG4
Product Name CD74HCT4024 High Speed CMOS Logic 7-Stage Binary Ripple Counter Logic - Logic - Counters, Dividers - CD74HCT4024MG4
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC
Logic Family HCT
Number of Stages (Bits) 7 bits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Counters, Dividers - 74F169N - 053808-74F169N - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BPWR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
5 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
5 suppliers