Texas Instruments SN74F161A Synchronous 4-Bit Binary Counter SN74F161AN

Description
Synchronous 4-Bit Binary Counter 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counter 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74F161A Synchronous 4-Bit Binary Counter - SN74F161AN - Texas Instruments
Dallas, TX, United States
SN74F161A Synchronous 4-Bit Binary Counter
SN74F161AN
SN74F161A Synchronous 4-Bit Binary Counter SN74F161AN
Synchronous 4-Bit Binary Counter 16-PDIP 0 to 70

Synchronous 4-Bit Binary Counter 16-PDIP 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-3558-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-3558-5-ND
Counters, Dividers 296-3558-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
 - SN74F161AN - Rochester Electronics
Newburyport, MA, United States
Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Binary Counter, F/FAST Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, PDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74F161AN - 082280-SN74F161AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74F161AN
082280-SN74F161AN
Logic - Logic - Counters, Dividers - SN74F161AN 082280-SN74F161AN
Manufacturer: Texas Instruments Win Source Part Number: 082280-SN74F161AN Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Count Rate: 100MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082280-SN74F161AN
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 100MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Counters, Dividers - SN74F161AN - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74F161AN
Logic - Counters, Dividers SN74F161AN
IC SYNC 4-BIT BIN CNTR 16-DIP

IC SYNC 4-BIT BIN CNTR 16-DIP

Supplier's Site Datasheet
Counters, Dividers - SN74F161AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74F161AN
Counters, Dividers SN74F161AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Texas Instruments - 08F6312 - Newark, An Avnet Company
Chicago, IL, United States
4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Texas Instruments
08F6312
4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Texas Instruments 08F6312
4 BIT BINARY COUNTER, SYNCHRONOUS, DIP-16; Logic Family / Base Number:74F161; Counter Type:Binary, Synchronous; Clock Frequency:120MHz; Count Maximum:8; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

4 BIT BINARY COUNTER, SYNCHRONOUS, DIP-16; Logic Family / Base Number:74F161; Counter Type:Binary, Synchronous; Clock Frequency:120MHz; Count Maximum:8; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Logic, Sync 4-Bit Bin Cntr, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1081 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Sync 4-Bit Bin Cntr, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1081
Logic, Sync 4-Bit Bin Cntr, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1081
LOGIC, SYNC 4-BIT BIN CNTR, 16DIP; Logic Family / Base Number:74F161; Counter Type:Binary, Synchronous; Clock Frequency:120MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

LOGIC, SYNC 4-BIT BIN CNTR, 16DIP; Logic Family / Base Number:74F161; Counter Type:Binary, Synchronous; Clock Frequency:120MHz; Count Maximum:16; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74F161AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74F161AN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74F161AN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74F161AN 296-3558-5-ND SN74F161AN 082280-SN74F161AN SN74F161AN SN74F161AN 08F6312 SN74F161AN
Product Name SN74F161A Synchronous 4-Bit Binary Counter Counters, Dividers Logic - Logic - Counters, Dividers - SN74F161AN Logic - Counters, Dividers Counters, Dividers 4 Bit Binary Counter, Synchronous, Dip-16; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5V
Package Type PDIP,SO,SOIC,SSOP DIP; "16-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP16 16-SO DIP; 16-DIP (0.300\", 7.62mm) DIP
Logic Family F TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54ACT161F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 5.5
View Details
4 suppliers
CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD74HC40103M96 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD4029B CMOS Presettable Up/Down Counter - CD4029BMG4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
2 suppliers