Texas Instruments SN54HC4040 Asynchronous 12-Bit Binary Counters SN54HC4040J

Description
Asynchronous 12-Bit Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Asynchronous 12-Bit Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC4040 Asynchronous 12-Bit Binary Counters - SN54HC4040J - Texas Instruments
Dallas, TX, United States
SN54HC4040 Asynchronous 12-Bit Binary Counters
SN54HC4040J
SN54HC4040 Asynchronous 12-Bit Binary Counters SN54HC4040J
Asynchronous 12-Bit Binary Counters 16-CDIP -55 to 125

Asynchronous 12-Bit Binary Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN54HC4040J - 1252428-SN54HC4040J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54HC4040J
1252428-SN54HC4040J
Logic - Logic - Counters, Dividers - SN54HC4040J 1252428-SN54HC4040J
Manufacturer: Texas Instruments Win Source Part Number: 1252428-SN54HC4040J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252428-SN54HC4040J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
 - SN54HC4040J - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, CDIP16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 12-Bit, Up Direction, CMOS, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54HC4040J
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54HC4040J
ASYNCHRONOUS 12-BIT BINARY COUNT

ASYNCHRONOUS 12-BIT BINARY COUNT

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN54HC4040J 1252428-SN54HC4040J SN54HC4040J SN54HC4040J
Product Name SN54HC4040 Asynchronous 12-Bit Binary Counters Logic - Logic - Counters, Dividers - SN54HC4040J Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Asynchronous Synchronous; Asynchronous
Supply Voltage 6
Package Type CDIP,CFP,LCCC DIP; CDIP16
Logic Family HC CMOS
Number of Stages (Bits) 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4059 High Speed CMOS Logic CMOS Programmable Divide-by-N Counter - CD74HC4059E - Texas Instruments
Specs
Features Programmable
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
4 suppliers
CD54HC4040 High Speed CMOS Logic 12-Stage Binary Counter - CD54HC4040F - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,WAFERSALE
Logic Family HC
View Details
4 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017MT - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD54HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD54HC4020F - Texas Instruments
Specs
Supply Voltage 6
Package Type CDIP,DIESALE
Logic Family HC
View Details
3 suppliers