Texas Instruments SN54LS161A Synchronous 4-Bit Counters JM38510/31504BEA

Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote
Description
Synchronous 4-Bit Counters 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
SN54LS161A Synchronous 4-Bit Counters - JM38510/31504BEA - Texas Instruments
Dallas, TX, United States
SN54LS161A Synchronous 4-Bit Counters
JM38510/31504BEA
SN54LS161A Synchronous 4-Bit Counters JM38510/31504BEA
Synchronous 4-Bit Counters 16-CDIP -55 to 125

Synchronous 4-Bit Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - JM38510/31504BEA - 1191671-JM38510/31504BEA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - JM38510/31504BEA
1191671-JM38510/31504BEA
Logic - Logic - Counters, Dividers - JM38510/31504BEA 1191671-JM38510/31504BEA
Manufacturer: Texas Instruments Win Source Part Number: 1191671-JM38510/3150 4BEA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1191671-JM38510/31504BEA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now
 - JM38510/31504BEA - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16

Binary Counter, LS Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, TTL, CDIP16

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
JM38510/31504BEA
Integrated Circuits (ICs) - Logic - Counters, Dividers JM38510/31504BEA
SYNCHRONOUS 4-BIT COUNTERS 16-CD

SYNCHRONOUS 4-BIT COUNTERS 16-CD

Supplier's Site
Counters, Dividers - JM38510/31504BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
JM38510/31504BEA
Counters, Dividers JM38510/31504BEA
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number JM38510/31504BEA 1191671-JM38510/31504BEA JM38510/31504BEA JM38510/31504BEA JM38510/31504BEA
Product Name SN54LS161A Synchronous 4-Bit Counters Logic - Logic - Counters, Dividers - JM38510/31504BEA Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP,LCCC DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HCT163M96 - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
8 suppliers
Counters, Dividers - 54160DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 25 MHz
View Details
2 suppliers
CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BE - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
7 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BMG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers