Texas Instruments SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters SN74ALS191ADG4

Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters - SN74ALS191ADG4 - Texas Instruments
Dallas, TX, United States
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters
SN74ALS191ADG4
SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters SN74ALS191ADG4
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70

4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259018-SN74ALS191ADG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259018-SN74ALS191ADG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259018-SN74ALS191ADG4
Win Source Part Number: 1259018-SN74ALS191AD G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74ALS191

Win Source Part Number: 1259018-SN74ALS191ADG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 30 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74ALS191

Buy Now Datasheet
Counters, Dividers - SN74ALS191ADG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS191ADG4
Counters, Dividers SN74ALS191ADG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - SN74ALS191ADG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS191ADG4
Logic - Counters, Dividers SN74ALS191ADG4
IC COUNTER BINARY 4BIT 16SOIC

IC COUNTER BINARY 4BIT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS191ADG4 1259018-SN74ALS191ADG4 SN74ALS191ADG4 SN74ALS191ADG4
Product Name SN74ALS191A 4-Bit Synchronous Up/Down Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional UP; DOWN
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BNSR - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
7 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54ACT161DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Counters, Dividers - 74F191PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Clock Frequency 125 MHz
View Details
Logic - Logic - Counters, Dividers - CD4017 - 240315-CD4017 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details