Texas Instruments Logic - Logic - Counters, Dividers - 74HC161DBR 74HC161DBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 729175-74HC161DBR SSOP16 Manufacturer Homepage: www.ti.com Reference case: SSOP16 Reference Date Code: 0410+Rohs Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 729175-74HC161DBR SSOP16 Manufacturer Homepage: www.ti.com Reference case: SSOP16 Reference Date Code: 0410+Rohs Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74HC161DBR - 729175-74HC161DBR SSOP16 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC161DBR
729175-74HC161DBR SSOP16
Logic - Logic - Counters, Dividers - 74HC161DBR 729175-74HC161DBR SSOP16
Manufacturer: Texas Instruments Win Source Part Number: 729175-74HC161DBR SSOP16 Manufacturer Homepage: www.ti.com Reference case: SSOP16 Reference Date Code: 0410+Rohs Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 729175-74HC161DBR SSOP16
Manufacturer Homepage: www.ti.com
Reference case: SSOP16
Reference Date Code: 0410+Rohs
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 729175-74HC161DBR SSOP16
Product Name Logic - Logic - Counters, Dividers - 74HC161DBR
Unlock Full Specs
to access all available technical data

Similar Products

CD4520B CMOS Dual Binary Up-Counter - CD4520BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
6 suppliers
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details