Texas Instruments SN54HC191 Synchronous 4-Bit Up/Down Binary Counters SN54HC191J

Description
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC191 Synchronous 4-Bit Up/Down Binary Counters - SN54HC191J - Texas Instruments
Dallas, TX, United States
SN54HC191 Synchronous 4-Bit Up/Down Binary Counters
SN54HC191J
SN54HC191 Synchronous 4-Bit Up/Down Binary Counters SN54HC191J
Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Binary Counters 16-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN54HC191J - 1252409-SN54HC191J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54HC191J
1252409-SN54HC191J
Logic - Logic - Counters, Dividers - SN54HC191J 1252409-SN54HC191J
Manufacturer: Texas Instruments Win Source Part Number: 1252409-SN54HC191J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252409-SN54HC191J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - SN54HC191J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54HC191J
Counters, Dividers SN54HC191J
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54HC191J
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54HC191J
SYNCHRONOUS 4-BIT UP/DOWN BINARY

SYNCHRONOUS 4-BIT UP/DOWN BINARY

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN54HC191J 1252409-SN54HC191J SN54HC191J SN54HC191J
Product Name SN54HC191 Synchronous 4-Bit Up/Down Binary Counters Logic - Logic - Counters, Dividers - SN54HC191J Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 6 2 V ~ 6 V
Package Type CDIP,LCCC DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPW - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
Logic - Logic - Counters, Dividers - CD74HCT4060Ee4 - 202394-CD74HCT4060Ee4 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4020B CMOS 14-Stage Ripple-Carry Binary Counter/Divider - CD4020BNSR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
8 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
6 suppliers