CD40193BNSR is a CMOS presettable binary up/down counter with dual clock and reset in a 16-pin small-outline package (SOP), operating over a temperature range of -55 to 125°C. The device is supplied in tape and reel packaging with a 2000-unit reel capacity, and features a lead finish of NIPDAU with a Level-1 MSL rating. The package dimensions comply with standard SOP specifications for 16-pin configurations.
CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) 16-SO -55 to 125
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
IC COUNTER BINARY UP/DOWN 16SO
IC COUNTER BINARY UP/DOWN 16SO
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
IC BINARY COUNTER 4-BIT 16SO
| Texas Instruments | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD40193BNSR | 296-28692-6-ND | CD40193BNSR | CD40193BNSR | CD40193BNSR | CD40193BNSR |
| Product Name | CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Features | Presettable | |||||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN; Bidirectional | |||
| Supply Voltage | 3V; 18 | 3 V ~ 18 V | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SO,TSSOP | SOIC; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; 16-SOIC (0.209", 5.30mm Width) | SOIC; 16-SOIC (0.209\", 5.30mm Width) | SOIC | |
| Logic Family | CD4000 |