Texas Instruments SN54192 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) SN54192J

Description
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54192 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - SN54192J - Texas Instruments
Dallas, TX, United States
SN54192 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear)
SN54192J
SN54192 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) SN54192J
Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125

Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) 16-CDIP -55 to 125

Buy Now Datasheet
 - SN54192J - Rochester Electronics
Newburyport, MA, United States
Decade Counter, TTL/H/L Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP16

Decade Counter, TTL/H/L Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, CDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN54192J - 1252315-SN54192J - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54192J
1252315-SN54192J
Logic - Logic - Counters, Dividers - SN54192J 1252315-SN54192J
Manufacturer: Texas Instruments Win Source Part Number: 1252315-SN54192J Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252315-SN54192J
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54192J
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54192J
SYNCHRONOUS 4-BIT UP/DOWN COUNTE

SYNCHRONOUS 4-BIT UP/DOWN COUNTE

Supplier's Site
Counters, Dividers - SN54192J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN54192J
Counters, Dividers SN54192J
Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC BCD Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN54192J SN54192J 1252315-SN54192J SN54192J SN54192J
Product Name SN54192 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) Logic - Logic - Counters, Dividers - SN54192J Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous
Counter Direction Bidirectional Bidirectional
Package Type CDIP,CFP DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family TTL; TTL TTL
Unlock Full Specs
to access all available technical data

Similar Products

Counters, Dividers - 54163DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPW - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
7 suppliers
Logic - Logic - Counters, Dividers - SN74HC160N - 1094958-SN74HC160N - Win Source Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BNSRG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details