CD4522BE is a CMOS programmable BCD divide-by-N counter in a 16-pin PDIP package, with an operating temperature range of -55 to 125°C.
CMOS Programmable BCD Divide-By-N Counter 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012883-CD4522BE
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-N
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Direction: Down
Reset: Asynchronous
Count Rate: 8MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-PDIP
IC, LOGIC, 4000, COUNTER; Logic Family / Base Number:CD4522; Counter Type:BCD; Clock Frequency:4MHz; Count Maximum:63; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic IC Family:CD4000; RoHS Compliant: Yes
IC DIVIDER BY N 4-BIT 16DIP
Counter IC Divide-by-N 1 Element 4 Bit Positive, Negative 16-PDIP
IC BCD DIVIDE-BY-N CNTR 16-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Dividers | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | CD4522BE | 012883-CD4522BE | 296-3531-5-ND | 26AJ5432 | CD4522BE | CD4522BE | CD4522BE |
| Product Name | CD4522B CMOS Programmable BCD Divide-By-N Counter | Logic - Logic - Counters, Dividers - CD4522BE | Counters, Dividers | Ic, Logic, 4000, Counter; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Features | Programmable | ||||||
| Counter Type | BCD/Decade Counter | BCD | |||||
| Supply Voltage | 3V; 5V; 18 | 3 V ~ 18 V | 3V; 3V | 1.8V; 3 V ~ 18 V | |||
| Package Type | PDIP,SOIC,TSSOP | DIP; PDIP; 16-PDIP | DIP; "16-DIP (0.300"", 7.62mm)" | DIP | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Logic Family | CD4000 |