Texas Instruments Logic - Logic - Counters, Dividers - ACT163 ACT163

Description
Manufacturer: Texas Instruments Win Source Part Number: 170728-ACT163 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 80MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 170728-ACT163 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 80MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - ACT163 - 170728-ACT163 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - ACT163
170728-ACT163
Logic - Logic - Counters, Dividers - ACT163 170728-ACT163
Manufacturer: Texas Instruments Win Source Part Number: 170728-ACT163 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Synchronous Timing: Synchronous Count Rate: 80MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 170728-ACT163
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Synchronous
Timing: Synchronous
Count Rate: 80MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 170728-ACT163
Product Name Logic - Logic - Counters, Dividers - ACT163
Supply Voltage 4.5 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC390N,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous; Synchronous / Asynchronous
Counter Direction UP
Clock Frequency 71 MHz
View Details
Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD4516B-MIL CMOS Presettable Binary Up/Down Counter - CD4516BF - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details
4 suppliers