Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers 8-SOIC -40 to 85
Dual 170MHz Audio Op-Amp, 900V/µs Slew Rate, 8-SOIC Product overview: SN10502DR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 170MHz, 900V, SOIC. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, Dual, 170MHz, 900V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-SN10502DR can be used for catalog matching and distributor lookup.
Video Amp, 2 Voltage Feedback 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1252267-SN10502DR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Video Amplifier, 2 Channel(s), 2 Func, PDSO8
High Speed Operational Amplifiers Lo-Distortion Hi-Spd R-to-R Otpt Oper Amp
Video Amp 2 Voltage Feedback 8-SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
IC AMP VOLTAGE FEEDBACK 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Video Amplifier Chips | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Video Amplifier Chips |
| Product Number | SN10502DR | 737-SN10502DR | SN10502DR-ND | 1252267-SN10502DR | SN10502DR | SN10502DR | SN10502DR | SN10502DR | SN10502DR | SN10502DR |
| Product Name | SN10502 Low-Distortion High-Speed Rail-to-Rail Output Operational Amplifiers | Dual 170MHz 900V SOIC Video Amps And Module | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - SN10502DR | High Speed Operational Amplifiers | Video Amps and Modules | Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | |
| Standards | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||||
| Supply Voltage (VS) | 3 to 15 volts | 2.7 to 16 volts | 2.7 to 16 volts | |||||||
| VOS | 30 millivolts | |||||||||
| Quiescent Current (IQ) | 22000 microamps |