3-Channel RGBHV Video Buffer with I2C Control, Selectable Filters, Monitor Pass-Thru, 2:1 MUX 48-HTQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032158-THS7327PHPR
Packaging: Reel - TR
Applications: Buffer
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500MHz
Slew Rate: 1150 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 118mA
Channel Output Current: 115mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Video Amp, 3 Buffer 48-HTQFP (7x7)
Video Amp, 3 Buffer 48-HTQFP (7x7)
Video Amp, 3 Buffer 48-HTQFP (7x7)
Triple Video Amp, 500MHz BW, 5.5V, HTQFP, 3-Ch Product overview: THS7327PHPR from Texas Instruments is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz, 5.5V. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, 500MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-THS7327PHPR can be used for catalog matching and distributor lookup.
Video Amplifiers 3-Ch RGBHV Video Buffer
Video Amp 3 Buffer 48-HTQFP (7x7)
IC AMP BUFFER 48HTQFP
IC AMP BUFFER 48HTQFP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Video Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | THS7327PHPR | 032158-THS7327PHPR | 296-20775-1-ND | 737-THS7327PHPR | THS7327PHPR | THS7327PHPR | THS7327PHPR | THS7327PHPR |
| Product Name | THS7327 3-Channel RGBHV Video Buffer with I2C Control, Selectable Filters, Monitor Pass-Thru, 2:1 MUX | Linear - Linear - Amplifiers - Video Amps and Modules - THS7327PHPR | Video Amps and Modules | 500MHz 5.5V Video Amps And Module | Video Amplifiers | Video Amps and Modules | Linear - Amplifiers - Video Amps and Modules | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||||||
| Package Type | HTQFP | QFP; 48-HTQFP (7x7) | 48-PowerTQFP | Tape and Reel | QFP; 48-PowerTQFP | 48-HTQFP (7x7) | ||
| Operating Range | Buffer |