The OMAP-L137 is a low-power applications processor featuring a 375- and 456-MHz ARM926EJ-S RISC MPU and a 375- and 456-MHz C674x VLIW DSP core. It is packaged in a 256-ball Pb-free plastic ball grid array (PBGA) with a 1.0-mm ball pitch and dimensions of 17.00 mm × 17.00 mm. The part operates across an extended temperature range of -40°C to 125°C, supports 3.3-V LVCMOS I/Os, and includes dual external memory interfaces, dual USB ports, Ethernet MAC, multiple audio serial ports, and programmable real-time subsystems. The device integrates 128 KB of shared RAM, 32 KB L1P and 32 KB L1D caches, and 256 KB of unified L2 cache.
C6000 DSP+ARM Processor 256-BGA
| Texas Instruments | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | OMAPL137DZKB4 |
| Product Name | OMAP-L137 C6000 DSP+ARM Processor |
| Supply Voltage | 1.8V; 3.3V |
| Features | Flash Memory |
| Package Type | Other; BGA |
| Clock Speed | 456 MHz |
| MIPS | 456 |