Texas Instruments DM3725 Digital Media Processor DM3725CBCA

Description
Digital Media Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet
Description
Digital Media Processor 515-POP-FCBGA -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DM3725 Digital Media Processor - DM3725CBCA - Texas Instruments
Dallas, TX, United States
DM3725 Digital Media Processor
DM3725CBCA
DM3725 Digital Media Processor DM3725CBCA
Digital Media Processor 515-POP-FCBGA -40 to 105

Digital Media Processor 515-POP-FCBGA -40 to 105

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBCA
772737-DM3725CBCA
Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBCA 772737-DM3725CBCA
Manufacturer: Texas Instruments Win Source Part Number: 772737-DM3725CBCA Series: TMS320DM37x, DaVinci Packaging: Tray Type: Digital Media System-on-Chip (DMSoC) Operating Temperature Range: -40°C ~ 105°C (TJ) Voltage - I/O: 1.80V Package: 515-VFBGA, FCBGA Mounting: SMD Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG Clock Rate: 800MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 384kB Voltage - Core: 1.10V Family Name: DM3725 Categories: Integrated Circuits (ICs) Manufacturer Package: 515-POP-FCBGA (14x14) Alternative Parts (Cross-Reference): DM3725CUSA; DM3725CBC; Introduction Date: February 01, 2011 ECCN: 5A992.c Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772737-DM3725CBCA
Series: TMS320DM37x, DaVinci
Packaging: Tray
Type: Digital Media System-on-Chip (DMSoC)
Operating Temperature Range: -40°C ~ 105°C (TJ)
Voltage - I/O: 1.80V
Package: 515-VFBGA, FCBGA
Mounting: SMD
Interface: 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate: 800MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 384kB
Voltage - Core: 1.10V
Family Name: DM3725
Categories: Integrated Circuits (ICs)
Manufacturer Package: 515-POP-FCBGA (14x14)
Alternative Parts (Cross-Reference): DM3725CUSA; DM3725CBC;
Introduction Date: February 01, 2011
ECCN: 5A992.c
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-42765-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42765-ND
DSP (Digital Signal Processors) 296-42765-ND
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now Datasheet
DSP (Digital Signal Processors) - DM3725CBCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DM3725CBCA
DSP (Digital Signal Processors) DM3725CBCA
IC DGTL MEDIA PROCESSOR 515FCBGA

IC DGTL MEDIA PROCESSOR 515FCBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number DM3725CBCA 772737-DM3725CBCA 296-42765-ND DM3725CBCA
Product Name DM3725 Digital Media Processor Embedded - Embedded - DSP (Digital Signal Processors) - DM3725CBCA DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.10V 1.8V; 1.10V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA Other; 515-VFBGA, FCBGA BGA; Other; 515-VFBGA, FCBGA
Clock Speed 660 to 800 MHz 800 MHz 800 MHz 800 MHz
MIPS 2000
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525-HIREL OMAP3525-HiRel Applications Processor - OMAP3525EZCBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details