Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - DMVA2ZCER DMVA2ZCER

Description
Manufacturer: Texas Instruments Win Source Part Number: 772793-DMVA2ZCER Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772793-DMVA2ZCER Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DMVA2ZCER
772793-DMVA2ZCER
Embedded - Embedded - DSP (Digital Signal Processors) - DMVA2ZCER 772793-DMVA2ZCER
Manufacturer: Texas Instruments Win Source Part Number: 772793-DMVA2ZCER Series: * Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772793-DMVA2ZCER
Series: *
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
IC DIGITAL VIDEO SOC Product overview: DMVA2ZCER from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DMVA2ZCER can be used for catalog matching and distributor lookup.

IC DIGITAL VIDEO SOC Product overview: DMVA2ZCER from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DMVA2ZCER can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - DMVA2ZCER - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DMVA2ZCER
Embedded - DSP (Digital Signal Processors) DMVA2ZCER
IC DIGITAL VIDEO SOC

IC DIGITAL VIDEO SOC

Supplier's Site Datasheet
DSP (Digital Signal Processors) - DMVA2ZCER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
DMVA2ZCER
DSP (Digital Signal Processors) DMVA2ZCER
IC DIGITAL VIDEO SOC

IC DIGITAL VIDEO SOC

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
DMVA2ZCER
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DMVA2ZCER
IC DIGITAL VIDEO SOC

IC DIGITAL VIDEO SOC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 772793-DMVA2ZCER 698-DMVA2ZCER DMVA2ZCER DMVA2ZCER DMVA2ZCER
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DMVA2ZCER Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21161NKCA-100 - Lingto Electronic Limited
Specs
Clock Speed 100 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - SM34020AGBS40 - Quarktwin Technology Ltd.
Specs
Package Type Other; 145-BCPGA
Clock Speed 40 MHz
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Recommended Replacement: DSC6300B - DSC6311 - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
View Details