Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160TOOAN DVC5416PGE160TOOAN

Description
Manufacturer: Texas Instruments Win Source Part Number: 773604-DVC5416PGE160 TOOAN Series: TMS320C54x Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 773604-DVC5416PGE160 TOOAN Series: TMS320C54x Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160TOOAN
773604-DVC5416PGE160TOOAN
Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160TOOAN 773604-DVC5416PGE160TOOAN
Manufacturer: Texas Instruments Win Source Part Number: 773604-DVC5416PGE160 TOOAN Series: TMS320C54x Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 773604-DVC5416PGE160TOOAN
Series: TMS320C54x
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 16BIT 160MHZ Dsp - 698-DVC5416PGE160TOOAN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 160MHZ Dsp
698-DVC5416PGE160TOOAN
16-bit 16BIT 160MHZ Dsp 698-DVC5416PGE160TOOAN
IC DSP 16BIT 160MHZ 144LQFP Product overview: DVC5416PGE160TOOAN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT, 160MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DVC5416PGE160TOO AN can be used for catalog matching and distributor lookup.

IC DSP 16BIT 160MHZ 144LQFP Product overview: DVC5416PGE160TOOAN from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 160MHZ. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT, 160MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-DVC5416PGE160TOOAN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 773604-DVC5416PGE160TOOAN 698-DVC5416PGE160TOOAN
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - DVC5416PGE160TOOAN 16-bit 16BIT 160MHZ Dsp
Data Bus 16-Bit 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L138 C6000 DSP+ARM Processor - OMAPL138EZWT4 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21062LKBZ-160 - 910954-ADSP-21062LKBZ-160 - Win Source Electronics
Specs
Package Type PBGA; Other; 225-PBGA (23x23)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Dsp - 698-CS47048C-CQZ - ERSAELECTRONICS PTE. LTD.
Cirrus Logic, Inc.
Specs
Supply Voltage 3.3V
Package Type Other; LQFP
Clock Speed 150 MHz
View Details
5 suppliers
DSP (Digital Signal Processors) - DSPIC30F201120ISO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details