Texas Instruments SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor SM320VC5421PGE20EP

Description
Enhanced Product Fixed-Point Digital Signal Processor 144-LQFP -40 to 85
Request a Quote Datasheet
Description
Enhanced Product Fixed-Point Digital Signal Processor 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5421PGE20EP - Texas Instruments
Dallas, TX, United States
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor
SM320VC5421PGE20EP
SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor SM320VC5421PGE20EP
Enhanced Product Fixed-Point Digital Signal Processor 144-LQFP -40 to 85

Enhanced Product Fixed-Point Digital Signal Processor 144-LQFP -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-22223-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22223-ND
DSP (Digital Signal Processors) 296-22223-ND
IC DSP FIXED-POINT 144-LQFP

IC DSP FIXED-POINT 144-LQFP

Buy Now Datasheet
Enhanced Product C5421 DSP 144-LQFP -40 to 85 Product overview: SM320VC5421PGE20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC5421PGE20 EP can be used for catalog matching and distributor lookup.

Enhanced Product C5421 DSP 144-LQFP -40 to 85 Product overview: SM320VC5421PGE20EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320VC5421PGE20EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - SM320VC5421PGE20EP
794551-SM320VC5421PGE20EP
Embedded - Embedded - DSP (Digital Signal Processors) - SM320VC5421PGE20EP 794551-SM320VC5421PGE20EP
Manufacturer: Texas Instruments Win Source Part Number: 794551-SM320VC5421PG E20EP Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 100MHz Non-Volatile Memory: ROM (8 kB) On-Chip RAM: 512kB Voltage - Core: 1.80V Family Name: SM320VC5421 Categories: Integrated Circuits (ICs) Manufacturer Package: 144-LQFP (20x20) Introduction Date: December 16, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794551-SM320VC5421PGE20EP
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 100MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 512kB
Voltage - Core: 1.80V
Family Name: SM320VC5421
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-LQFP (20x20)
Introduction Date: December 16, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320VC5421PGE20EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320VC5421PGE20EP
DSP (Digital Signal Processors) SM320VC5421PGE20EP
IC DSP FIXED-POINT 144-LQFP

IC DSP FIXED-POINT 144-LQFP

Buy Now
IC DSP FIXED-POINT 144-LQFP - 815-SM320VC5421PGE20EP - Utmel Electronic Limited
Hong Kong, China
IC DSP FIXED-POINT 144-LQFP
815-SM320VC5421PGE20EP
IC DSP FIXED-POINT 144-LQFP 815-SM320VC5421PGE20EP
IC DSP FIXED-POINT 144-LQFP

IC DSP FIXED-POINT 144-LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320VC5421PGE20EP 296-22223-ND 698-SM320VC5421PGE20EP 794551-SM320VC5421PGE20EP SM320VC5421PGE20EP 815-SM320VC5421PGE20EP
Product Name SM320VC5421-EP Enhanced Product Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Dsp Embedded - Embedded - DSP (Digital Signal Processors) - SM320VC5421PGE20EP DSP (Digital Signal Processors) IC DSP FIXED-POINT 144-LQFP
Supply Voltage 3.3V 1.8V; 3.3V 1.8V 1.80V 1.8V
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DMA Channels 12 12
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
DSP (Digital Signal Processors) - DVC5416PGE160IDWLD-ND - DigiKey
Specs
Data Bus 16-Bit
Supply Voltage 3.3V; 1.60V
Clock Speed 160 MHz
View Details
5 suppliers