Texas Instruments Dsp L11010PQ

Description
Token ing Commprocessor 132-BQFP Product overview: L11010PQ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-L11010PQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Token ing Commprocessor 132-BQFP Product overview: L11010PQ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-L11010PQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Token ing Commprocessor 132-BQFP Product overview: L11010PQ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-L11010PQ can be used for catalog matching and distributor lookup.

Token ing Commprocessor 132-BQFP Product overview: L11010PQ from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-L11010PQ can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
991731-L11010PQ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 991731-L11010PQ
Win Source Part Number: 991731-L11010PQ Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Texas Instruments Other Names: 2156-L11010PQ,TEXTIS L11010PQ RoHS Status: Not applicable

Win Source Part Number: 991731-L11010PQ
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Other Names: 2156-L11010PQ,TEXTISL11010PQ
RoHS Status: Not applicable

Buy Now
DSP (Digital Signal Processors) - L11010PQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
L11010PQ
DSP (Digital Signal Processors) L11010PQ
DSP WIRED COMM.

DSP WIRED COMM.

Buy Now
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - L11010PQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
L11010PQ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) L11010PQ
DSP WIRED COMM.

DSP WIRED COMM.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-L11010PQ 991731-L11010PQ L11010PQ L11010PQ
Product Name Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 32 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type Host Interface, Multi-Processor
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2103KS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details