Texas Instruments LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output LM98620VHB/NOPB

Description
10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output 80-TQFP 0 to 70
Request a Quote Datasheet
Description
10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output 80-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output - LM98620VHB/NOPB - Texas Instruments
Dallas, TX, United States
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output
LM98620VHB/NOPB
LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output LM98620VHB/NOPB
10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output 80-TQFP 0 to 70

10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output 80-TQFP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital Signal Processors (DSP)
Product Number LM98620VHB/NOPB
Product Name LM98620 10-bit 70 MSPS 6 Channel Imaging Signal Processor with LVDS Output
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECUSA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
SM320C6701-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6701GJCA12EP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
DMA Channels 4
View Details
6 suppliers