Texas Instruments SM320C50-EP Enhanced Product Digital Signal Processor SM320C50PQM66EP

Description
Enhanced Product Digital Signal Processor 132-BQFP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Digital Signal Processor 132-BQFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SM320C50-EP Enhanced Product Digital Signal Processor
SM320C50PQM66EP
SM320C50-EP Enhanced Product Digital Signal Processor SM320C50PQM66EP
Enhanced Product Digital Signal Processor 132-BQFP -55 to 125

Enhanced Product Digital Signal Processor 132-BQFP -55 to 125

Buy Now Datasheet
Enhanced Product Digital Signal Processor 132-BQFP -55 to 125 Product overview: SM320C50PQM66EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C50PQM66EP can be used for catalog matching and distributor lookup.

Enhanced Product Digital Signal Processor 132-BQFP -55 to 125 Product overview: SM320C50PQM66EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C50PQM66EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265140-SM320C50PQM66EP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265140-SM320C50PQM66EP
Win Source Part Number: 1265140-SM320C50PQM6 6EP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C5x Type: Fixed Point Voltage - I/O: 5.00V Package: Tray Standard Package: 36 Mounting: SMD (SMT) Interface: Serial Port Clock Rate: 66MHz Non-Volatile Memory: ROM (4kB) On-Chip RAM: 20kB Voltage - Core: 5.00V Package / Case: 132-BQFP Bumpered Supplier Device Package: 132-BQFP (24.54x24.54) Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 62 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -V62/03613-01XER,296 -22570,-V62/03613-01 XE,V62/03613-01XE,-S M320C50PQM66EPR,-296 -22570,296-22570R,-2 96-22570R,-296-22570 Base Product Number: SM320 Product Status: Not For New Designs

Win Source Part Number: 1265140-SM320C50PQM66EP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C5x
Type: Fixed Point
Voltage - I/O: 5.00V
Package: Tray
Standard Package: 36
Mounting: SMD (SMT)
Interface: Serial Port
Clock Rate: 66MHz
Non-Volatile Memory: ROM (4kB)
On-Chip RAM: 20kB
Voltage - Core: 5.00V
Package / Case: 132-BQFP Bumpered
Supplier Device Package: 132-BQFP (24.54x24.54)
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 62 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -V62/03613-01XER,296-22570,-V62/03613-01XE,V62/03613-01XE,-SM320C50PQM66EPR,-296-22570,296-22570R,-296-22570R,-296-22570
Base Product Number: SM320
Product Status: Not For New Designs

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-22570-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22570-ND
DSP (Digital Signal Processors) 296-22570-ND
IC DGTL SGNL PROC 66MHZ 132-QFP

IC DGTL SGNL PROC 66MHZ 132-QFP

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320C50PQM66EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C50PQM66EP
DSP (Digital Signal Processors) SM320C50PQM66EP
IC DGTL SGNL PROC 66MHZ 132-QFP

IC DGTL SGNL PROC 66MHZ 132-QFP

Buy Now
Embedded - DSP (Digital Signal Processors) - SM320C50PQM66EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320C50PQM66EP
Embedded - DSP (Digital Signal Processors) SM320C50PQM66EP
IC DGTL SGNL PROC 66MHZ 132-QFP

IC DGTL SGNL PROC 66MHZ 132-QFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C50PQM66EP 698-SM320C50PQM66EP 1265140-SM320C50PQM66EP 296-22570-ND SM320C50PQM66EP SM320C50PQM66EP
Product Name SM320C50-EP Enhanced Product Digital Signal Processor Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 5V 5.00V 5V
Package Type Other; BQFP Other; 132-BQFP Bumpered QFP; Other; 132-BQFP Bumpered
Clock Speed 66 MHz 66 MHz 66 MHz 66 MHz 66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2H14DSAAWA24 - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 1517-BBGA, FCBGA
Clock Speed 1200 to 1400 MHz
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
IC AUDIO SIGNAL PROCESSOR 48TQFP - 815-TAS5010IPFB - Utmel Electronic Limited
Specs
Supply Voltage 3V~3.6V
Package Type QFP; Other; 48-TQFP
Pin Count 48
View Details