Texas Instruments SM320C32-EP Enhanced Product Digital Signal Processor SM320C32PCMM60EP

Description
Enhanced Product Digital Signal Processor 144-QFP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Digital Signal Processor 144-QFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SM320C32-EP Enhanced Product Digital Signal Processor
SM320C32PCMM60EP
SM320C32-EP Enhanced Product Digital Signal Processor SM320C32PCMM60EP
Enhanced Product Digital Signal Processor 144-QFP -55 to 125

Enhanced Product Digital Signal Processor 144-QFP -55 to 125

Buy Now Datasheet
Enhanced Product Digital Signal Processor 144-QFP -55 to 125 Product overview: SM320C32PCMM60EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C32PCMM60EP can be used for catalog matching and distributor lookup.

Enhanced Product Digital Signal Processor 144-QFP -55 to 125 Product overview: SM320C32PCMM60EP from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-SM320C32PCMM60EP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-22568-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-22568-ND
DSP (Digital Signal Processors) 296-22568-ND
IC DGTL SIGNAL PROC 60MHZ 144QFP

IC DGTL SIGNAL PROC 60MHZ 144QFP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
1265146-SM320C32PCMM60EP
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) 1265146-SM320C32PCMM60EP
Win Source Part Number: 1265146-SM320C32PCMM 60EP Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors) Series: TMS320C3x Type: Floating Point Voltage - I/O: 5.00V Package: Tray Standard Package: 24 Mounting: SMD (SMT) Interface: Serial Port Clock Rate: 60MHz Non-Volatile Memory: External On-Chip RAM: 2.25kB Voltage - Core: 5.00V Package / Case: 144-BQFP Supplier Device Package: 144-QFP (28x28) Temperature Range - Operating: -55°C ~ 125°C (TC) ECCN: 3A001A2C Fake Threat In the Open Market: 64 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -296-22568,-296-2256 8R,V62/03616-02XE,29 6-22568R,-296-22568, -SM320C32PCMM60EPR,2 96-22568,-V62/03616- 02XE,-V62/03616-02XE R Base Product Number: SM320 Product Status: Not For New Designs

Win Source Part Number: 1265146-SM320C32PCMM60EP
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C3x
Type: Floating Point
Voltage - I/O: 5.00V
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Interface: Serial Port
Clock Rate: 60MHz
Non-Volatile Memory: External
On-Chip RAM: 2.25kB
Voltage - Core: 5.00V
Package / Case: 144-BQFP
Supplier Device Package: 144-QFP (28x28)
Temperature Range - Operating: -55°C ~ 125°C (TC)
ECCN: 3A001A2C
Fake Threat In the Open Market: 64 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -296-22568,-296-22568R,V62/03616-02XE,296-22568R,-296-22568,-SM320C32PCMM60EPR,296-22568,-V62/03616-02XE,-V62/03616-02XER
Base Product Number: SM320
Product Status: Not For New Designs

Buy Now Datasheet
DSP (Digital Signal Processors) - SM320C32PCMM60EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
SM320C32PCMM60EP
DSP (Digital Signal Processors) SM320C32PCMM60EP
IC DGTL SIGNAL PROC 60MHZ 144QFP

IC DGTL SIGNAL PROC 60MHZ 144QFP

Buy Now
Embedded - DSP (Digital Signal Processors) - SM320C32PCMM60EP - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
SM320C32PCMM60EP
Embedded - DSP (Digital Signal Processors) SM320C32PCMM60EP
IC DGTL SIGNAL PROC 60MHZ 144QFP

IC DGTL SIGNAL PROC 60MHZ 144QFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number SM320C32PCMM60EP 698-SM320C32PCMM60EP 296-22568-ND 1265146-SM320C32PCMM60EP SM320C32PCMM60EP SM320C32PCMM60EP
Product Name SM320C32-EP Enhanced Product Digital Signal Processor Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 5V 5V 5.00V
Package Type Other; BQFP QFP; Other; 144-BQFP QFP; Other; 144-BQFP
Clock Speed 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMV320C6727B-SP Floating-Point Digital Signal Processor - SMV320C6727BHFHM - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C
View Details
3 suppliers
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701ZMBW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - MTDM8148CCYE2 - 790240-MTDM8148CCYE2 - Win Source Electronics
Specs
Supply Voltage 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers