Texas Instruments SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access SCAN921226HSM

Description
High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
Request a Quote Datasheet
Description
High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921226HSM - Texas Instruments
Dallas, TX, United States
SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access
SCAN921226HSM
SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access SCAN921226HSM
High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 125

Buy Now Datasheet
Serializers, Deserializers - SCAN921226HSM-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SCAN921226HSM-ND
Serializers, Deserializers SCAN921226HSM-ND
800Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)

800Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SCAN921226HSM SCAN921226HSM-ND
Product Name SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access Serializers, Deserializers
Package Type Other; NFBGA Other; 49-LFBGA
Logic Family LVTTL
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV3241 20-85 MHz 32-Bit Channel Link II Serializer - DS92LV3241TVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer - DS90C187LFX/NOPB - Texas Instruments
Specs
Package Type Other; VQFN-MR
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers
DS90C241-Q1 5-35MHz DC- Balanced 24-Bit FPD-Link II Serializer - DS90C241QVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers