The DS90UA101-Q1 is an automotive-grade digital audio serializer designed for multi-channel audio systems, transmitting serialized audio, control signals, and general-purpose I/O over a single differential pair or coaxial cable. It operates from a single 1.8 V supply, supports I2S and TDM audio formats with system clocks from 10 MHz to 50 MHz, and offers a low latency of less than 15 µs. The device features an I2C-compatible bidirectional control channel, four dedicated general-purpose inputs, and four outputs. It is packaged in a 32-pin WQFN (RTV) with dimensions of 5.3 mm by 5.3 mm and is qualified to AEC-Q100 Grade 2 with an operating temperature range of -40°C to 105°C. It complies with ISO10605 and IEC61000-4-2 ESD standards.
Automotive Multi-Channel Digital Audio Serializer 32-WQFN -40 to 105
600Mbps Serializer 4 Input 1 Output 32-WQFN (5x5)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UA101TRTVJQ1 | DS90UA101TRTVJQ1-ND |
| Product Name | DS90UA101-Q1 Automotive Multi-Channel Digital Audio Serializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 32-WFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |