The DS90UB929-Q1 is an HDMI to FPD-Link III bridge serializer that converts HDMI v1.4b video and audio inputs into a single-lane high-speed serial stream for transmission over coaxial or twisted-pair cables, supporting resolutions up to 720p at 60 Hz with 24-bit color depth. It is packaged in a 64-pin VQFN with a body size of 9.00 mm × 9.00 mm and operates over the automotive temperature range of -40°C to +105°C. The device is AEC-Q100 qualified for automotive applications and supports I2C communication at up to 1 Mbps, along with HDMI audio extraction for up to 8 channels. It is compatible with DS90UB926Q-Q1, DS90UB928Q-Q1, DS90UB940-Q1, and DS90UB948-Q1 deserializers.
720p FPD-Link III Serializer 64-VQFN -40 to 105
5.95Gbps Serializer 24 Input 1 Output 64-VQFN (9x9)
5.95Gbps Serializer 24 Input 1 Output 64-VQFN (9x9)
5.95Gbps Serializer 24 Input 1 Output 64-VQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UB929TRGCTQ1 | 296-48541-1-ND |
| Product Name | DS90UB929-Q1 720p FPD-Link III Serializer | Serializers, Deserializers |
| Package Type | Other; VQFN | Other; 64-VFQFN Exposed Pad |
| Logic Family | FPD-Link III LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |