Texas Instruments DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB902QSQ/NOPB

Description
10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105
Request a Quote Datasheet
Description
10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel - DS90UB902QSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel
DS90UB902QSQ/NOPB
DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel DS90UB902QSQ/NOPB
10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105

10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel 40-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - 296-40103-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-40103-2-ND
Serializers, Deserializers 296-40103-2-ND
688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)

688Mbps Deserializer 1 Input 14 Output 40-WQFN (6x6)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB902QSQ/NOPB 296-40103-2-ND
Product Name DS90UB902Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Deserializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 40-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90CR485 133MHz LVDS 48-bit Channel Link Serializer - DS90CR485VS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
SCAN921023 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921023SLC/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer - DS90UR906QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN921260 six 1 to 10 deserializers with IEEE 1149.1 and at-speed BIST - SCAN921260UJB/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers