5-50MHz 24-Bit Channel Link II Deserializer 60-WQFN -40 to 85
1.2Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
1.2Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
1.2Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LV2412SQE/NOPB | DS92LV2412SQE/NOPBDKR-ND |
| Product Name | DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 60-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |