50mA Switched-Cap DC/DC Converter 8-VSSOP
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | REG711EA-2.5/250G4 |
| Product Name | REG711-25 50mA Switched-Cap DC/DC Converter |
| Configuration / Function | Buck-Boost |
| Package Type | Other; VSSOP |
| Special Features | Enable |