The LM22671QMR-ADJ/NOPB is a step-down (buck) voltage regulator capable of handling input voltages from 4.5 V to 42 V and providing an adjustable output voltage as low as 1.285 V. It supports a maximum load current of 500 mA and features an internally compensated voltage mode control, which simplifies design by eliminating the need for external compensation components. The device operates with a default switching frequency of 500 kHz, which can be adjusted between 200 kHz and 1 MHz for flexibility in design. This regulator is designed for high efficiency, exceeding 90%, and is stable with low ESR ceramic capacitors. It includes features such as a precision enable pin, adjustable soft-start, and built-in thermal shutdown and current limiting for protection against overloads. The LM22671QMR-ADJ/NOPB is housed in an 8-pin SO PowerPAD package and is rated for operation in a temperature range of -40°C to +125°C, making it suitable for automotive and industrial applications.
500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency 8-SO PowerPAD -40 to 125
Switching Regulator, Voltage-mode, 0.5A, 1000kHz Switching Freq-Max, PDSO8
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1197111-LM22671QMR-A
Series: Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-PowerSOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 500mA
Family Name: LM22671-Q1
Output Voltage: 1.285V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SO PowerPad
Output Voltage MAX: 37V
Input Voltage MIN: 4.5V
Voltage Input MAX: 42V
Alternative Parts (Cross-Reference): BD90640EFJ-CE2; BD90610EFJ-CE2; BD90620HFP-CTR;
Introduction Date: November 18, 2012
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJ 500MA 8SOPWR
Switching Voltage Regulators 500mA SD Vtg Reg
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 500mA 8-PowerSOIC (0.154", 3.90mm Width)
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22671QMR-ADJ/NOPB | LM22671QMR-ADJ/NOPB | LM22671QMR-ADJ/NOPB-ND | 1197111-LM22671QMR-ADJ/NOPB | LM22671QMR-ADJ/NOPB | LM22671QMR-ADJ/NOPB | LM22671QMR-ADJ/NOPB |
| Product Name | LM22671-Q1 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22671QMR-ADJ/NOPB | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; SO PowerPAD | SOIC; Other; HSOIC8 | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 volts | 1.28 to 37 volts |