Texas Instruments TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump TPS60300DGS

Description
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump - TPS60300DGS - Texas Instruments
Dallas, TX, United States
TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump
TPS60300DGS
TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump TPS60300DGS
Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85

Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump 10-VSSOP -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60300DGS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS60300DGS-ND
Voltage Regulators - DC DC Switching Regulators TPS60300DGS-ND
"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS60300DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS60300DGS
Voltage Regulators - DC DC Switching Regulators TPS60300DGS
Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Charge Pump Switching Regulator IC Positive Fixed 2Vin, 3.3V 2 Output 40mA, 20mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS60300DGS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS60300DGS
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS60300DGS
IC REG CHARGE PUMP 2VIN 10VSSOP

IC REG CHARGE PUMP 2VIN 10VSSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS60300DGS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS60300DGS
PMIC - Voltage Regulators - DC DC Switching Regulators TPS60300DGS
IC REG CHARGE PUMP DL 10VSSOP

IC REG CHARGE PUMP DL 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS60300DGS TPS60300DGS-ND TPS60300DGS TPS60300DGS TPS60300DGS
Product Name TPS60300 Single-Cell to 3.0V/3.3V, 20mA Dual Output, High Efficiency Charge Pump Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Package Type Other; VSSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Special Features Enable,Power Good Multiple Outputs
Output Voltage 3.3 volts 2 to 3.3 volts 2 to ? volts 2 volts
IOUT 0.0400 amps 0.0200 to 0.0400 amps 0.0400 to 0.0200 amps 0.0400 to 0.0200 amps 0.0400 to 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676TJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM20125QMHX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Life Cycle Stage Active
Output Voltage 0.8000 volts
View Details
2 suppliers