Manufacturer: Texas Instruments
Win Source Part Number: 161867-40200Q
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 35kHz to 500kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 161867-40200Q |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - 40200Q |
| Configuration / Function | Buck |
| Output Voltage Type | Transistor Driver |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |