3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
Texas Instruments LM22676MRE-ADJ/NOPB
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154"", 3.90mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 141456-LM22676MRE-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Family Name: LM22676
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM22670QMRX-ADJ/NOPB
Introduction Date: October 17, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking, Embedded Design & Development, Power Management
Switching Voltage Regulators 3A STEP-DOWN VLTG REG
IC REG BUCK ADJ 3A 8SOPWR
IC REG BUCK ADJUSTABLE 3A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 3A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 3A 8SOPWR
| Texas Instruments | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22676MRE-ADJ/NOPB | 1625052 | LM22676MRE-ADJ/NOPBDKR-ND | 141456-LM22676MRE-ADJ/NOPB | LM22676MRE-ADJ/NOPB | LM22676MRE-ADJ/NOPB | LM22676MRE-ADJ/NOPB | LM22676MRE-ADJ/NOPB | LM22676MRE-ADJ/NOPB |
| Product Name | LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676MRE-ADJ/NOPB | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Boost | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; SO PowerPAD,TO-263 | Other; Psop | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | Other; 8-SO PowerPad | SOIC | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.28 to 37 volts | 1.28 to 37 volts | 1.28 volts | 1.28 volts | 1.28 to 37 volts | 1.28 volts |