The PCM3793 is a low-power stereo audio CODEC designed for portable digital audio applications, integrating a stereo digital speaker amplifier, headphone amplifier, microphone bias, and programmable gain control. It features a 5-mm × 5-mm QFN-32 package, operates from -40°C to 85°C, and supports sampling rates from 5 kHz to 50 kHz. The device includes a 700-mW per channel Class-D speaker amplifier at 8 Ω, a 40-mW per channel headphone amplifier at 16 Ω, 16-bit audio resolution, and support for I2S, left/right-justified
Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | PCM3793RHBTG4 |
| Product Name | PCM3793 Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects |
| Device Type | Codec |