The TLV320AIC1106 is a PCM codec designed for voice-band communications in wireless handsets, headsets, and cordless phones, featuring a differential microphone input with external gain control, a differential earphone output capable of driving 8-Ω to 32-Ω loads, and selectable 13-bit linear or 8-bit µ-law companded conversion. It operates from 2.7 V to 3.3 V, requires a 2.048-MHz master clock, and includes programmable volume control in linear mode. The device is housed in a low-profile 20-terminal TSSOP package with an operating temperature range of -40°C to 85°C. It meets CCITT G.714 filter requirements and supports microphone and earphone mute functions.
PCM Codec With Microphone Amps & Speaker Driver 20-TSSOP -40 to 85
PCM Interface 13 b PCM Audio Interface 20-TSSOP
PCM Interface 13 b PCM Audio Interface 20-TSSOP
IC CODEC PCM 13 BIT 20TSSOP
Interface - CODECs PCM w/Microphone Amp & Speaker Driver
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC1106PWRG4 | TLV320AIC1106PWRG4-ND | TLV320AIC1106PWRG4 | TLV320AIC1106PWRG4 | TLV320AIC1106PWRG4 |
| Product Name | TLV320AIC1106 PCM Codec With Microphone Amps & Speaker Driver | CODECS | CODECS | Interface - CODECs | Interface - CODECs |
| Device Type | Codec | Codec | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |