Single Channel Codec-Bandwidth Independent of Sampling Rate 28-PLCC 0 to 70
14-Bit 1Ch Analog Codec, Serial Interface, PLCC Product overview: TLC320AC01CFN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLC320AC01CFN can be used for catalog matching and distributor lookup.
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)
Manufacturer: Texas Instruments
Win Source Part Number: 1268945-TLC320AC01CF
Packaging: Tube
Type: Audio
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 14 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-LCC
Alternative Parts (Cross-Reference): TLC320AC01CPM; TLC320AC01CDW; TLC320AC01CFNR;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Family Part Number: TLC320AC01
Manufacturer Pack Quantity: 37
MSL Level: 4 (72 Hours)
Supply Voltage , Analog: 4.5V ~ 5.5V
Supply Voltage , Digital: 4.5V ~ 5.5V
IC CODEC AUDIO 14 BIT 28PLCC
Audio Interface 14 b Serial 28-PLCC (11.51x11.51)
IC CODEC AUDIO 14 BIT 28PLCC
Interface - CODECs SNGL CH Codec Bandwidth Indpendent
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLC320AC01CFN | 716-TLC320AC01CFN | 296-10267-5-ND | 1268945-TLC320AC01CFN | TLC320AC01CFN | TLC320AC01CFN | TLC320AC01CFN | TLC320AC01CFN |
| Product Name | TLC320AC01 Single Channel Codec-Bandwidth Independent of Sampling Rate | Interface Transceiver IC | CODECS | Interface - Interface - CODECs - TLC320AC01CFN | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Codec | Sensor Interface | Sensor Interface; Codec | Codec | Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | LQFP,PLCC | PLCC | 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | PLCC-28 |