Texas Instruments TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier TLV32012KIDBTRG4

Description
Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier - TLV32012KIDBTRG4 - Texas Instruments
Dallas, TX, United States
TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier
TLV32012KIDBTRG4
TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier TLV32012KIDBTRG4
Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85

Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - CODECs - TLV32012KIDBTRG4 - 797118-TLV32012KIDBTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV32012KIDBTRG4
797118-TLV32012KIDBTRG4
Interface - Interface - CODECs - TLV32012KIDBTRG4 797118-TLV32012KIDBTRG4
Manufacturer: Texas Instruments Win Source Part Number: 797118-TLV32012KIDBT RG4 Packaging: Reel package Type: Voice-Band Operating Temperature Range: -40°C ~ 85°C Package: 30-TFSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 2.7 V ~ 3.6 V Data Interface: Serial Voltage - Supply, Digital: 1.65 V ~ 1.95 V Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 84 / 92 Dynamic Range, ADCs / DACs (db) Typ: 85 / 92 Family Name: TLV32012K Categories: Integrated Circuits (ICs) Manufacturer Package: 30-TSSOP Alternative Parts (Cross-Reference): TLVAIC12KIRHBRG4; TLVAIC12KIRHBTG4 ; Introduction Date: March 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797118-TLV32012KIDBTRG4
Packaging: Reel package
Type: Voice-Band
Operating Temperature Range: -40°C ~ 85°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.65 V ~ 1.95 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 85 / 92
Family Name: TLV32012K
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): TLVAIC12KIRHBRG4; TLVAIC12KIRHBTG4 ;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power TSSOP Interface Transceiver IC
716-TLV32012KIDBTRG4
Low-Power TSSOP Interface Transceiver IC 716-TLV32012KIDBTRG4
Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85 Product overview: TLV32012KIDBTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV32012KIDBTRG4 can be used for catalog matching and distributor lookup.

Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier 30-TSSOP -40 to 85 Product overview: TLV32012KIDBTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, TSSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV32012KIDBTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TLV32012KIDBTRG4 797118-TLV32012KIDBTRG4 716-TLV32012KIDBTRG4
Product Name TLV320AIC12K Low-Power Mono Voice Band CODEC with 8-ohm Speaker Amplifier Interface - Interface - CODECs - TLV32012KIDBTRG4 Low-Power TSSOP Interface Transceiver IC
Device Type Codec Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003M2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316E - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details
TLV320AIC3110 Low-Power Audio Codec With 1.3W Stereo Class-D Speaker Amplifier - TLV320AIC3110IRHBR - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers