Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1236469-PCM3793RHBT
Packaging: Reel - TR
Type: Stereo Audio
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.4 V ~ 3.6 V
Data Interface: Serial
Voltage - Supply, Digital: 1.71 V ~ 3.6 V
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 93
Dynamic Range, ADCs / DACs (db) Typ: 90 / 93
Family Name: PCM3793
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 32-VQFN (5x5)
Alternative Parts (Cross-Reference): PCM3793RHB; PCM3793RHBR; PCM3793ARHB;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects 32-VQFN Product overview: PCM3793RHBT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, VQFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3793RHBT can be used for catalog matching and distributor lookup.
Stereo Audio Interface 16 b Serial 32-VQFN (5x5)
Interface - CODECs Very Lo-Pwr Stereo CODEC
IC STEREO AUD CODEC 16BIT 32-QFN
IC STEREO AUD CODEC 16BIT 32-QFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3793RHBT | PCM3793RHBT-ND | 1236469-PCM3793RHBT | 716-PCM3793RHBT | PCM3793RHBT | PCM3793RHBT | PCM3793RHBT | PCM3793RHBT |
| Product Name | PCM3793 Very Low-Power Stereo CODEC with HP/Class-D Speaker Amplifier, notch filters, ALC and 3D Effects | CODECS | Interface - Interface - CODECs - PCM3793RHBT | Low-Power VQFN Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Codec | Sensor Interface; Codec | Stereo Audio | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Technology | Serial | Serial | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |