Low-Power Stereo CODEC with Integrated Mono Class-D Amplifier 42-DSBGA -40 to 85
Win Source Part Number: 1383632-TLV320AIC310
Category: Integrated Circuits (ICs)>Interface>CODE
Type: Stereo Audio
Package: Tape & Reel
Standard Package: 250 pcs
Data Interface: I²C, Serial
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 1.525V ~ 1.95V
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 96
Dynamic Range, ADCs / DACs (db) Typ: 91 / 92
Mounting Type: Surface Mount
Package / Case: 42-UFBGA, DSBGA
Supplier Device Package: 42-DSBGA (3.75x3.25)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TLV320
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Low-Power Stereo CODEC with Integrated Mono Class-D Amplifier 42-DSBGA -40 to 85 Product overview: TLV320AIC3107IYZFT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3107IYZ
Stereo Audio Interface 24 b I²C, Serial 42-DSBGA (3.75x3.25)
Stereo Audio Interface 24 b I²C, Serial 42-DSBGA (3.75x3.25)
Interface - CODECs Low-Pwr Stereo CODEC
IC LP STEREO CODEC I2C 42DSBGA
Stereo Audio Interface 24 b I²C, Serial 42-DSBGA (3.75x3.25)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3107IYZFT | 1383632-TLV320AIC3107IYZFT | 716-TLV320AIC3107IYZFT | 296-TLV320AIC3107IYZFTCT-ND | TLV320AIC3107IYZFT | TLV320AIC3107IYZFT | TLV320AIC3107IYZFT |
| Product Name | TLV320AIC3107 Low-Power Stereo CODEC with Integrated Mono Class-D Amplifier | Integrated Circuits (ICs) - Interface - CODECS | Low-Power Interface Transceiver IC | CODECS | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Sensor Interface; Codec | Transceiver | Codec | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DSBGA,WQFN | BGA | 42-UFBGA, DSBGA | DSBGA-42 | BGA; 42-UFBGA, DSBGA |