Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 80-BGA MICROSTAR JUNIOR -40 to 85
Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects 80-BGA MICROSTAR JUNIOR -40 to 85 Product overview: TLV320AIC3106IZQER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, BGA, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC3106IZQ
Manufacturer: Texas Instruments
Win Source Part Number: 033029-TLV320AIC3106
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 102
Dynamic Range, ADCs / DACs (db) Typ: 91 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-BGA MICROSTAR JUNIOR (5x5)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Stereo Audio Interface 24 b PCM Audio Interface 80-BGA MICROSTAR JUNIOR (5x5)
IC STEREO AUDIO CODEC LP 80-BGA
IC STEREO AUDIO CODEC LP 80-BGA
Stereo Audio Interface 24 b PCM Audio Interface 80-BGA MICROSTAR JUNIOR (5x5)
Interface - CODECs Low-Power Stereo
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC3106IZQER | 716-TLV320AIC3106IZQER | 033029-TLV320AIC3106IZQER | 296-21655-2-ND | TLV320AIC3106IZQER | TLV320AIC3106IZQER | TLV320AIC3106IZQER | TLV320AIC3106IZQER |
| Product Name | TLV320AIC3106 Low-Power Stereo CODEC with 10 Inputs, 7 Outputs, HP Amplifier and Enhanced Digital Effects | Low-Power BGA Interface Transceiver IC | Interface - Interface - CODECs - TLV320AIC3106IZQER | CODECS | Interface - CODECs | CODECS | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Sensor Interface; Codec | Stereo Audio | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | BGA MICROSTAR JUNIOR,VQFN | VFBGA | BGA; 80-BGA MICROSTAR JUNIOR (5x5) | 80-VFBGA | 80-VFBGA | BGA; 80-VFBGA | BGA-Microstar-Junior-80 |