Texas Instruments QFN Interface Transceiver IC TLV320AIC33IRGZ

Description
SPECIALTY CONSUMER CIRCUIT, PQCC48, 7 X 7 MM, PLASTIC, QFN-48 Product overview: TLV320AIC33IRGZ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IRGZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SPECIALTY CONSUMER CIRCUIT, PQCC48, 7 X 7 MM, PLASTIC, QFN-48 Product overview: TLV320AIC33IRGZ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IRGZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
QFN Interface Transceiver IC - 716-TLV320AIC33IRGZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
QFN Interface Transceiver IC
716-TLV320AIC33IRGZ
QFN Interface Transceiver IC 716-TLV320AIC33IRGZ
SPECIALTY CONSUMER CIRCUIT, PQCC48, 7 X 7 MM, PLASTIC, QFN-48 Product overview: TLV320AIC33IRGZ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IRGZ can be used for catalog matching and distributor lookup.

SPECIALTY CONSUMER CIRCUIT, PQCC48, 7 X 7 MM, PLASTIC, QFN-48 Product overview: TLV320AIC33IRGZ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC33IRGZ can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - TLV320AIC33IRGZ - 1270392-TLV320AIC33IRGZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - TLV320AIC33IRGZ
1270392-TLV320AIC33IRGZ
Interface - Interface - CODECs - TLV320AIC33IRGZ 1270392-TLV320AIC33IRGZ
Manufacturer: Texas Instruments Win Source Part Number: 1270392-TLV320AIC33I RGZ Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270392-TLV320AIC33IRGZ
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
CODECS - TLV320AIC33IRGZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface

Interface

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 716-TLV320AIC33IRGZ 1270392-TLV320AIC33IRGZ TLV320AIC33IRGZ
Product Name QFN Interface Transceiver IC Interface - Interface - CODECs - TLV320AIC33IRGZ CODECS
Device Type Transceiver Codec
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - CODECs - TP3064BN - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details