Texas Instruments PCM3501 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec PCM3501E/2KG4

Description
Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
Request a Quote
Description
Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM3501E/2KG4 is a low voltage, low power, 16-bit mono voice and modem codec designed for applications such as software modems, portable voice recorders, and teleconferencing products. It operates with a supply voltage range of +2.7V to +3.6V and features a power-down mode that reduces current consumption to 60 µA (typical). The codec supports sampling frequencies from 7.2 kHz to 26 kHz and provides a dynamic range of 88 dB at an 8 kHz sampling rate. This device integrates a delta-sigma ADC and DAC, along with necessary filters and a synchronous serial interface that allows for easy integration with DSP and RISC processors. It also supports Time Division Multiplexing (TDM), enabling up to four codecs to share a single serial bus. The PCM3501E is packaged in a compact 24-lead SSOP, making it suitable for space-constrained applications. Its operating temperature range is from -25°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The PCM3501E/2KG4 is a low voltage, low power, 16-bit mono voice and modem codec designed for applications such as software modems, portable voice recorders, and teleconferencing products. It operates with a supply voltage range of +2.7V to +3.6V and features a power-down mode that reduces current consumption to 60 µA (typical). The codec supports sampling frequencies from 7.2 kHz to 26 kHz and provides a dynamic range of 88 dB at an 8 kHz sampling rate. This device integrates a delta-sigma ADC and DAC, along with necessary filters and a synchronous serial interface that allows for easy integration with DSP and RISC processors. It also supports Time Division Multiplexing (TDM), enabling up to four codecs to share a single serial bus. The PCM3501E is packaged in a compact 24-lead SSOP, making it suitable for space-constrained applications. Its operating temperature range is from -25°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
PCM3501 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec - PCM3501E/2KG4 - Texas Instruments
Dallas, TX, United States
PCM3501 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec
PCM3501E/2KG4
PCM3501 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec PCM3501E/2KG4
Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP

Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Interfaces
Product Number PCM3501E/2KG4
Product Name PCM3501 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec
Device Type Codec
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
PCM3001 Stereo CODEC with line-out (H/W Control) - PCM3001E/2K - Texas Instruments
Specs
Device Type Codec
Features RoHS
View Details
8 suppliers
PCM2912 Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output - PCM2912PJT - Texas Instruments
Specs
Technology USB
Device Type Codec
Features RoHS
View Details
8 suppliers
TLV320AIC23B Low-Power Stereo CODEC with HP Amplifier - TLV320AIC23BIRHDG4 - Texas Instruments
Specs
Device Type Codec
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
6 suppliers