The PCM2906C is a stereo audio codec with a USB 2.0 full-speed interface, supporting bus-powered operation and S/PDIF input/output. It integrates a 16-bit delta-sigma ADC and DAC with sampling rates up to 48 kHz, featuring analog performance of 0.005% THD+N and 96 dB SNR for playback, and 0.01% THD+N and 89 dB SNR for recording at 5 V supply. The device includes an on-chip 12 MHz clock generator and human interface device (HID) functions for volume and mute control. It is packaged in a 28-pin SSOP with an operating temperature range of -25°C to +85°C.
Stereo USB CODEC with line out and S/PDIF, Bus-powered 28-SSOP -25 to 85
Stereo Audio Interface 16 b USB 28-SSOP
2ADC/2DAC 16b 48KS/s USB Audio CODEC SSOP Product overview: PCM2906CDB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM2906CDB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 888778-PCM2906CDB
Operating Temperature Range: -25°C ~ 85°C
Features: Stereo Audio Interface 16 b USB 28-SSOP
Package: 28-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PCM2906
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Audio D/A Converter ICs Stereo USB CODEC
CODEC, AUDIO, 16BIT, 6.5V, 28SSOP; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:SSOP; No. of Pins:28Pins; No. of RoHS Compliant: Yes
IC STEREO AUD CODEC W/USB 28SSOP
Stereo Audio Interface 16 b USB 28-SSOP
IC STEREO AUD CODEC W/USB 28SSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM2906CDB | 296-30338-5-ND | 716-PCM2906CDB | 888778-PCM2906CDB | PCM2906CDB | 28AH4677 | PCM2906CDB | PCM2906CDB | PCM2906CDB |
| Product Name | PCM2906C Stereo USB CODEC with line out and S/PDIF, Bus-powered | CODECS | SSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM2906CDB | Audio D/A Converter ICs | Codec, Audio, 16Bit, 6.5V, 28Ssop; Audio Codec Type Texas Instruments | CODECS | CODECS | Interface - CODECs |
| Technology | USB | USB | USB | ||||||
| Device Type | Codec | Codec | Transceiver | Sensor Interface | Codec | Stereo Audio | Codec | Sensor Interface; Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Pd | 280 milliwatts |