The PCM3060PWRG4 is a 24-bit asynchronous stereo audio codec from Texas Instruments, capable of supporting sampling rates of 96 kHz and 192 kHz. It features a delta-sigma ADC and DAC, with a total harmonic distortion plus noise (THD+N) of -93 dB for the ADC and -94 dB for the DAC. The signal-to-noise ratio (SNR) is 99 dB for the ADC and 105 dB for the DAC, providing high-quality audio performance. The device operates with a dual power supply, requiring 5 V for analog and 3.3 V for digital components, and is housed in a compact 28-pin TSSOP package. It supports various audio data formats, including I¬=S, left-justified, and right-justified, and can be controlled via a 3-wire SPI or 2-wire I²C interface. The PCM3060 is suitable for applications in DVD-RW, digital TVs, and set-top boxes, making it a versatile choice for audio processing needs.
24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate 28-TSSOP -25 to 85
Stereo Audio Interface 24 b Serial 28-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 126711-PCM3060PWRG4
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 99 / 105 (Differential), 99 / 104 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ: 99 / 104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 4.5 V to 5.5 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
24-bit Audio Codec, 192kHz, I2C/SPI, 99dB SNR, 5V, TSSOP Product overview: PCM3060PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 192kHz, 5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 192kHz, 5V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3060PWRG4 can be used for catalog matching and distributor lookup.
Interface - CODECs 24bit 96/192kHz Asynch St Aud Codec
IC AUDIO CODEC 24BIT SER 28TSSOP
Stereo Audio Interface 24 b Serial 28-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3060PWRG4 | PCM3060PWRG4-ND | 126711-PCM3060PWRG4 | 716-PCM3060PWRG4 | PCM3060PWRG4 | PCM3060PWRG4 | PCM3060PWRG4 |
| Product Name | PCM3060 24-bit Asynchronous Stereo Audio Codec with 96/192kHz sampling rate | CODECS | Interface - Interface - CODECs - PCM3060PWRG4 | 192kHz 5V TSSOP Interface Transceiver IC | Interface - CODECs | Interface - CODECs | CODECS |
| Device Type | Codec | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |