The TLV320AIC24K is a low-power, highly-integrated, dual-channel 16-bit CODEC designed for voice-band applications such as wireless accessories and hands-free car kits. It operates over an industrial temperature range of -40°C to 85°C and is housed in a 48-pin TQFP (PFB) package. The device features stereo sigma-delta A/D and D/A converters with programmable sampling rates up to 104 kSPS when filters are bypassed, a SMARTDM serial interface for glueless DSP connectivity, and integrated analog functions including microphone and headset amplifiers, antialiasing filters, and programmable gain controls. It supports I2C or S2C host interfaces, offers separate power-down control for ADC and DAC, and consumes 14.9 mW per channel at 3 V. The part includes an 8-W speaker driver and supports 2's complement data format.
Low-Power Stereo Voice Band CODEC 48-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270374-TLV320AIC24K
Packaging: Tray
Type: Voice-Band
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 84 / 92
Dynamic Range, ADCs / DACs (db) Typ: 87 / 92
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: TLV320AIC24K
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.7V ~ 3.6V
Supply Voltage , Digital: 1.65V ~ 1.95V
16-Bit Audio CODEC, 2ADC/2DAC, Serial/I2C, TQFP Product overview: TLV320AIC24KIPFB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-TLV320AIC24KIPFB
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
Interface - CODECs Stereo Low Pwr Voice Band Codec
IC CODEC 16BIT DUAL PROG 48-TQFP
IC CODEC 16BIT DUAL PROG 48-TQFP
Voice-Band Interface 16 b Serial 48-TQFP (7x7)
AUDIO CODEC, 16BIT, 26KSPS, TQFP-48; Audio CODEC Type:Stereo; No. of ADCs:2; No. of DACs:2; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Sampling Rate:26kSPS; Audio IC Case Style:TQFP; No. of Pins:48Pins; No. of RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TLV320AIC24KIPFB | 1270374-TLV320AIC24KIPFB | 716-TLV320AIC24KIPFB | 296-17966-ND | TLV320AIC24KIPFB | TLV320AIC24KIPFB | TLV320AIC24KIPFB | TLV320AIC24KIPFB | 29AH7894 |
| Product Name | TLV320AIC24K Low-Power Stereo Voice Band CODEC | Interface - Interface - CODECs - TLV320AIC24KIPFB | 16-bit Interface Transceiver IC | CODECS | Interface - CODECs | CODECS | Interface - CODECs | CODECS | Audio Codec, 16Bit, 26Ksps, Tqfp-48; Audio Codec Type Texas Instruments |
| Device Type | Codec | Sensor Interface | Transceiver | Codec | Voice-Band | Sensor Interface; Codec | Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TQFP | TQFP | TQFP; 48-TQFP | TQFP-48 | QFP; 48-TQFP | QFP; TQFP; 48-TQFP |