Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec 24-SSOP
Low Voltage, Low Power, 16-Bit, Mono SoundPlus™ Voice/Modem Codec 24-SSOP Product overview: PCM3501E/2K from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-PCM3501E/2K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 061329-PCM3501E/2K
Packaging: Reel - TR
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 88 / 94
Dynamic Range, ADCs / DACs (db) Typ: 88 / 92
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Voice-Band Interface 16 b Serial 24-SSOP
IC VOICE/MODEM CODEC 24-SSOP
IC VOICE/MODEM CODEC 24-SSOP
Voice-Band Interface 16 b Serial 24-SSOP
Interface - CODECs Lo-Vlt Lo-Pwr Mono Voice/Modem Codec
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCM3501E/2K | 716-PCM3501E/2K | 061329-PCM3501E/2K | PCM3501E/2K-ND | PCM3501E/2K | PCM3501E/2K | PCM3501E/2K | PCM3501E/2K |
| Product Name | PCM3501 Low Voltage, Low Power, 16-Bit, Mono SoundPlus(TM) Voice/Modem Codec | Low-Power 16-bit SSOP Interface Transceiver IC | Interface - Interface - CODECs - PCM3501E/2K | CODECS | CODECS | Interface - CODECs | CODECS | Interface - CODECs |
| Device Type | Codec | Transceiver | Sensor Interface | Codec | Voice-Band | Sensor Interface; Codec | Codec | |
| Features | RoHS | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |