Manufacturer: Texas Instruments
Win Source Part Number: 039188-AMC1210IRHAR
Packaging: Reel - TR
Mounting: SMD (SMT)
Filter Type: Digital
Number of Filters: 4
Categories: Integrated Circuits
Status: Active
Case / Package: 40-VQFN (6x6)
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
4 Channel Digital Filter for delta-sigma modulators 40-VQFN -40 to 125 Product overview: AMC1210IRHAR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, VQFN, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-AMC1210IRHAR can be used for catalog matching and distributor lookup.
IC FILTER DIGITAL 40VQFN
Digital Filter IC Digital Order 40-VQFN (6x6)
IC FILTER DIGITAL 40VQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 039188-AMC1210IRHAR | 735-AMC1210IRHAR | AMC1210IRHAR | AMC1210IRHAR | AMC1210IRHAR |
| Product Name | Interface - Interface - Filters - Active - AMC1210IRHAR | Quad VQFN Interface Transceiver IC | Filters - Active | Filters - Active | Integrated Circuits (ICs) - Interface - Filters - Active |
| Supply Voltage | Other; 2.4 V ~ 5.5 V | Other; 2.4V ~ 5.5V | Other; 2.4V ~ 5.5V | Other |